EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-DFN (2x3)
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-DFN (2x3)
IC EEPROM 1KBIT I2C 400KHZ 8DFN
IC EEPROM 1KBIT I2C 400KHZ 8DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA014-I/MC-ND | 24AA014-I/MC | 24AA014-I/MC | 24AA014-I/MC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount |