Manufacturer: Microchip Technology
Win Source Part Number: 854710-24AA04/P
Features: Memory IC 400 kHz 900 ns
Package: Tube
Family Name: 24AA04
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-PDIP
IC EEPROM 4KBIT I2C 400KHZ 8DIP Product overview: 24AA04/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA04/P can be used for catalog matching and distributor lookup.
IC,SERIAL EEPROM,512X8,CMOS,DI
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 4KBIT I2C 400KHZ 8DIP
IC EEPROM 4KBIT I2C 400KHZ 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 854710-24AA04/P | 24AA04/P-ND | 774-24AA04/P | 92C6816 | 24AA04/P | 24AA04/P | 24AA04/P |
| Product Name | Memory - EEPROM - 24AA04/P | Memory | 400KHZ Memory IC and Storage Component | Ic,serial Eeprom,512X8,cmos,dip,8Pin,plastic Rohs Compliant Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | |||||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | Through Hole | |||
| Access Time | 900 ns | 900 ns | 900 ns |