Microchip Technology, Inc. Datasheets for Power over Ethernet (PoE) Controllers
Power over Ethernet (PoE) controllers are used to control the delivery of DC power and data from power source equipment (PSE) to powered devices (PD).
Power over Ethernet (PoE) Controllers: Learn more
| Product Name | Notes |
|---|---|
| A four-port, mixed-signal, high-voltage PoE Manager. It enables network devices to share power and data over a single cable. PD69104B1 PoE-Manager chip is employed by both Ethernet switches and midspans. | |
| A single port, mixed-signal, high-voltage PoE driver. The device is utilized in Ethernet switches and enables network devices to share power and data over the same cable. It enables detection... | |
| Check your RJ-45 outlet for power using the PoE AF/AT/BT tester. The PoE tester connected to an RJ-45 outlet, tests the cabling infrastructure for the presence of power—either IEEE 802.3af,... | |
| Many contemporary terminals such as 802.11n access points, thin clients, video phones, PTZ (Pan/Tilt/Zoom), and IP cameras were designed and deployed without the ability to accept power via their Ethernet... | |
| Microchip’s PD69201 device is an IEEE® 802.3af and IEEE 802.3at compliant single-port Power over Ethernet (PoE) Manager for use in Ethernet switches to allow network devices to share power and... | |
| The Microchip PoE to USB-C® adapter connects IoT devices with a USB-C connector to Power over Ethernet (PoE) networks, enabling users to leverage the advantages of PoE and USB-C technologies. | |
| The outdoor mounting brackets PD-OUT/MBK/ET and PD-OUT/MBK/S are designed for wall mount installations as well as small and large poles (up to 8’’ diameter) installations. The outdoor mounting package is... | |
| The PD-IN/SP11 is a high-quality surge protection device designed to protect indoor Ethernet networks from surge events that may come from outdoor environment through the Ethernet Cable. The SP11 device... | |
| The PD-OUT-SP11 is a high quality surge protection device designed to protect indoor Ethernet networks from lighting that may come from outdoor environment through the Ethernet cable. The product is... | |
| The PD70100 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. | |
| The PD70200 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. | |
| The PD70210 device is an advanced Powered Device (PD) interface controller (front-end IC) for powered devices in PoE applications. It supports IEEE 802.3af, IEEE 802at, HDBaseT, and general 2- pair... | |
| The PD70210A device is an advanced PD interface controller (front-end IC) for powered devices in PoE applications. It supports IEEE 802.3af, IEEE 802at, HDBaseT, and general 2- pair or 4-pair... | |
| The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices... | |
| The single port PoE midspan offers a compact and cost effective, IEEE 802.3af compliant solution for powering IP phones, WLAN access points, network cameras and other IP terminal devices.The compact... | |
| The single-port PoE midspan is a high-power solution for remote powering of current and emerging high-power indoor applications. Generating 60W, the PD-9501GCI enables remote power for a new range of... | |
| With the PoE-extender, you can easily improve the range and placement of your wireless and surveillance networks and therefore the strength of your networks. PD-POE-Extender is a cost-effective way to... |