Microchip Technology, Inc. Memory 11AA020-I/MS

Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11AA020-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 11AA020-I/MS - 1121109-11AA020-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 11AA020-I/MS
1121109-11AA020-I/MS
Memory - EEPROM - 11AA020-I/MS 1121109-11AA020-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1121109-11AA020-I/MS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Family Name: 11AA020 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 100kHz Write Cycle Time - Word, Page: 5ms Memory Interface: Single Wire Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): M34C02-LDS1TP; M34C02-LDS1TG; M34C02-LDS1; Introduction Date: April 24, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1121109-11AA020-I/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Family Name: 11AA020
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 100kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): M34C02-LDS1TP; M34C02-LDS1TG; M34C02-LDS1;
Introduction Date: April 24, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-11AA020-I/MS
Memory IC and Storage Component 774-11AA020-I/MS
IC EEPROM 2KBIT SGL WIRE 8MSOP Product overview: 11AA020-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA020-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SGL WIRE 8MSOP Product overview: 11AA020-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA020-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 11AA020-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-MSOP

EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 11AA020-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
11AA020-I/MS
Integrated Circuits (ICs) - Memory 11AA020-I/MS
IC EEPROM 2KBIT SGL WIRE 8MSOP

IC EEPROM 2KBIT SGL WIRE 8MSOP

Supplier's Site
IC EEPROM 2KBIT SGL WIRE 8MSOP

IC EEPROM 2KBIT SGL WIRE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11AA020-I/MS-ND 1121109-11AA020-I/MS 774-11AA020-I/MS 11AA020-I/MS 11AA020-I/MS 11AA020-I/MS
Product Name Memory Memory - EEPROM - 11AA020-I/MS Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details