Microchip Technology, Inc. Memory 11AA040T-I/MS

Description
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11AA040T-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-MSOP

EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-MSOP

Buy Now Datasheet
IC EEPROM 4KBIT SGL WIRE 8MSOP

IC EEPROM 4KBIT SGL WIRE 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11AA040T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11AA040T-I/MS
Integrated Circuits (ICs) - Memory - Memory 11AA040T-I/MS
IC EEPROM 4KBIT SGL WIRE 8MSOP

IC EEPROM 4KBIT SGL WIRE 8MSOP

Supplier's Site
Memory - 11AA040T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Single Wire 100 kHz 8-MSOP

EEPROM Memory IC 4Kbit Single Wire 100 kHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11AA040T-I/MS-ND 11AA040T-I/MS 11AA040T-I/MS 11AA040T-I/MS
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 28057297 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details