Microchip Technology, Inc. Memory 23K640T-I/SN

Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 23K640T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 23K640T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 23K640T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-23K640T-I/SN
20MHZ Memory IC and Storage Component 774-23K640T-I/SN
IC SRAM 64KBIT SPI 20MHZ 8SOIC Product overview: 23K640T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K640T-I/SN can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT SPI 20MHZ 8SOIC Product overview: 23K640T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K640T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 23K640T-I/SN - 854663-23K640T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23K640T-I/SN
854663-23K640T-I/SN
Memory - SRAM - 23K640T-I/SN 854663-23K640T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 854663-23K640T-I/SN Features: Memory IC 20 MHz Package: Reel - TR Family Name: 23K640 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 23K640T-I/SNDKR, 23K640T-I/SN-ND, 23K640T-I/SNCT, 23K640T-I/SNTR

Manufacturer: Microchip Technology
Win Source Part Number: 854663-23K640T-I/SN
Features: Memory IC 20 MHz
Package: Reel - TR
Family Name: 23K640
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 23K640T-I/SNDKR, 23K640T-I/SN-ND, 23K640T-I/SNCT, 23K640T-I/SNTR

Buy Now Datasheet
Memory - 23K640T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 64Kbit SPI 20 MHz 8-SOIC

SRAM Memory IC 64Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC SRAM 64K SPI 20MHZ 8SOIC - 536-23K640T-I/SN - Utmel Electronic Limited
Hong Kong, China
IC SRAM 64K SPI 20MHZ 8SOIC
536-23K640T-I/SN
IC SRAM 64K SPI 20MHZ 8SOIC 536-23K640T-I/SN
IC SRAM 64K SPI 20MHZ 8SOIC

IC SRAM 64K SPI 20MHZ 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 23K640T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23K640T-I/SN
Integrated Circuits (ICs) - Memory - Memory 23K640T-I/SN
IC SRAM 64KBIT SPI 20MHZ 8SOIC

IC SRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC SRAM 64KBIT SPI 20MHZ 8SOIC

IC SRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
IC SRAM 64KBIT SPI 20MHZ 8SOIC

IC SRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 23K640T-I/SNCT-ND 774-23K640T-I/SN 854663-23K640T-I/SN 23K640T-I/SN 536-23K640T-I/SN 23K640T-I/SN 23K640T-I/SN 23K640T-I/SN
Product Name Memory 20MHZ Memory IC and Storage Component Memory - SRAM - 23K640T-I/SN Memory IC SRAM 64K SPI 20MHZ 8SOIC Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V -3.3V; 3V; 3V Surface Mount 2.7V ~ 3.6V
Access Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71024S20TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details