Microchip Technology, Inc. Memory 23LCV1024-I/SN

Description
SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-SOIC
Request a Quote Datasheet
Description
SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 23LCV1024-I/SN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-SOIC

SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-SOIC

Buy Now Datasheet
 - 23LCV1024-I/SN - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, CMOS, PDSO8

Standard SRAM, 128KX8, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual Memory IC and Storage Component
774-23LCV1024-I/SN
Dual Memory IC and Storage Component 774-23LCV1024-I/SN
IC SRAM 1MBIT SPI/DUAL 8SOIC Product overview: 23LCV1024-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LCV1024-I/SN can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT SPI/DUAL 8SOIC Product overview: 23LCV1024-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LCV1024-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 23LCV1024-I/SN - 728743-23LCV1024-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23LCV1024-I/SN
728743-23LCV1024-I/SN
Memory - SRAM - 23LCV1024-I/SN 728743-23LCV1024-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 728743-23LCV1024-I/S N Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Clock Frequency: 20MHz Memory Interface: SPI - Dual I/O Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 23LCV1024 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 728743-23LCV1024-I/SN
Packaging: Tube
Mounting Style: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: NVSRAM
Clock Frequency: 20MHz
Memory Interface: SPI - Dual I/O
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 23LCV1024
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now Datasheet
SRAM - 8032181P - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial SRAM,SPI 1Mb,battery,SDI SOIC 8

Serial SRAM,SPI 1Mb,battery,SDI SOIC 8

Supplier's Site
SRAM - 9126849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial SRAM,SPI 1Mb,battery,SDI SOIC 8

Serial SRAM,SPI 1Mb,battery,SDI SOIC 8

Supplier's Site
SRAM - 8032181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial SRAM,SPI 1Mb,battery,SDI SOIC 8

Serial SRAM,SPI 1Mb,battery,SDI SOIC 8

Supplier's Site
IC SRAM 1MBIT SPI/DUAL I/O 8SOIC

IC SRAM 1MBIT SPI/DUAL I/O 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23LCV1024-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23LCV1024-I/SN
Integrated Circuits (ICs) - Memory - Memory 23LCV1024-I/SN
IC SRAM 1MBIT SPI/DUAL 8SOIC

IC SRAM 1MBIT SPI/DUAL 8SOIC

Supplier's Site
IC SRAM 1MBIT SPI/DUAL I/O 8SOIC

IC SRAM 1MBIT SPI/DUAL I/O 8SOIC

Supplier's Site Datasheet
Sram, 1Mbit, 64K X 8Bit, Soic-8; Memory Size Microchip - 94T8211 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 1Mbit, 64K X 8Bit, Soic-8; Memory Size Microchip
94T8211
Sram, 1Mbit, 64K X 8Bit, Soic-8; Memory Size Microchip 94T8211
SRAM, 1MBIT, 64K X 8BIT, SOIC-8; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

SRAM, 1MBIT, 64K X 8BIT, SOIC-8; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sram, Serial, 1Mbit, 2.5-5.5V, 8Soic; Memory Size Microchip - 66W2170 - Newark, An Avnet Company
Chicago, IL, United States
Sram, Serial, 1Mbit, 2.5-5.5V, 8Soic; Memory Size Microchip
66W2170
Sram, Serial, 1Mbit, 2.5-5.5V, 8Soic; Memory Size Microchip 66W2170
SRAM, SERIAL, 1MBIT, 2.5-5.5V, 8SOIC; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, SERIAL, 1MBIT, 2.5-5.5V, 8SOIC; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 23LCV1024-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous Memory IC 1Mbit SPI - Dual I/O 20 MHz 8-SOIC

SRAM - Synchronous Memory IC 1Mbit SPI - Dual I/O 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 23LCV1024-I/SN-ND 23LCV1024-I/SN 774-23LCV1024-I/SN 728743-23LCV1024-I/SN 8032181P 9126849 23LCV1024-I/SN 23LCV1024-I/SN 23LCV1024-I/SN 94T8211 23LCV1024-I/SN
Product Name Memory Dual Memory IC and Storage Component Memory - SRAM - 23LCV1024-I/SN SRAM SRAM Memory Integrated Circuits (ICs) - Memory - Memory Memory Sram, 1Mbit, 64K X 8Bit, Soic-8; Memory Size Microchip Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip Non-Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM - Synchronous; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 5.5 v 8-SOIC (0.154, 3.90mm Width) 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details