Microchip Technology, Inc. Memory 24AA025-I/P

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA025-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Memory - 24AA025-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA025-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA025-I/P
Integrated Circuits (ICs) - Memory - Memory 24AA025-I/P
IC EEPROM 2KBIT I2C 400KHZ 8DIP

IC EEPROM 2KBIT I2C 400KHZ 8DIP

Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8DIP

IC EEPROM 2KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Ic, Eeprom, 2Kbit, Serial, 400Khz, Dip-8; Clock Frequency Microchip - 72C4387 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Eeprom, 2Kbit, Serial, 400Khz, Dip-8; Clock Frequency Microchip
72C4387
Ic, Eeprom, 2Kbit, Serial, 400Khz, Dip-8; Clock Frequency Microchip 72C4387
IC, EEPROM, 2KBIT, SERIAL, 400KHZ, DIP-8; Clock Frequency:400kHz; Clock Frequency Max Fs:400kHz; Embedded Interface Type:I2C; Erase/Write Cycles:1000000; Filter Terminals:Surface Mount; Frequency:400kHz; IC Interface Type:I2C RoHS Compliant: Yes

IC, EEPROM, 2KBIT, SERIAL, 400KHZ, DIP-8; Clock Frequency:400kHz; Clock Frequency Max Fs:400kHz; Embedded Interface Type:I2C; Erase/Write Cycles:1000000; Filter Terminals:Surface Mount; Frequency:400kHz; IC Interface Type:I2C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA025-I/P-ND 24AA025-I/P 24AA025-I/P 24AA025-I/P 72C4387
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Ic, Eeprom, 2Kbit, Serial, 400Khz, Dip-8; Clock Frequency Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - 28076665 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers