Microchip Technology, Inc. Memory 24AA02HT-I/LT

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA02HT-I/LTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

Buy Now Datasheet
Memory - 24AA02HT-I/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

Buy Now Datasheet
Memory - 24AA02HT-I/LTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254588-24AA02HT-I/LT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254588-24AA02HT-I/LT
Integrated Circuits (ICs) - Memory 1254588-24AA02HT-I/LT
Win Source Part Number: 1254588-24AA02HT-I/L T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24AA02HT-I/LTCT,24AA 02HTILT,24AA02HT-I/L TTR,24AA02HT-I/LTDKR Base Product Number: 24AA02

Win Source Part Number: 1254588-24AA02HT-I/LT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24AA02HT-I/LTCT,24AA02HTILT,24AA02HT-I/LTTR,24AA02HT-I/LTDKR
Base Product Number: 24AA02

Buy Now Datasheet
Memory IC and Storage Component - 774-24AA02HT-I/LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24AA02HT-I/LT
Memory IC and Storage Component 774-24AA02HT-I/LT
IC EEPROM 2KBIT I2C SC70-5 Product overview: 24AA02HT-I/LT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02HT-I/LT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SC70-5 Product overview: 24AA02HT-I/LT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02HT-I/LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA02HT-I/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA02HT-I/LT
Integrated Circuits (ICs) - Memory - Memory 24AA02HT-I/LT
IC EEPROM 2KBIT I2C SC70-5

IC EEPROM 2KBIT I2C SC70-5

Supplier's Site
IC EEPROM 2KBIT I2C SC70-5

IC EEPROM 2KBIT I2C SC70-5

Supplier's Site Datasheet
Memory - 24AA02HT-I/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SC-70-5

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SC-70-5

Buy Now Datasheet
IC EEPROM 2KBIT I2C SC70-5

IC EEPROM 2KBIT I2C SC70-5

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 98M5169 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
98M5169
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 98M5169
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA02HT-I/LTCT-ND 1254588-24AA02HT-I/LT 774-24AA02HT-I/LT 24AA02HT-I/LT 24AA02HT-I/LT 24AA02HT-I/LT 24AA02HT-I/LT 98M5169
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; 5-TSSOP, SC-70-5, SOT-353 SSOP SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353 5-TSSOP, SC-70-5, SOT-353 SC-70
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-2948-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details