Microchip Technology, Inc. Memory 24AA01T-I/MNY

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA01T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA01T-I/MNY
400KHZ Memory IC and Storage Component 774-24AA01T-I/MNY
IC EEPROM 1KBIT I2C 400KHZ 8TDFN Product overview: 24AA01T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA01T-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8TDFN Product overview: 24AA01T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA01T-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1317192-24AA01T-I/MNY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1317192-24AA01T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 1317192-24AA01T-I/MNY
Manufacturer: Microchip Technology Win Source Part Number: 1317192-24AA01T-I/MN Y Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 3500 ns Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-WFDFN Exposed Pad Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA01T-I/MNYTR,24AA 01T-I/MNYCT,24AA01T- I/MNYDKR,24AA01TIMNY Base Product Number: 24AA01 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1317192-24AA01T-I/MNY
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 3500 ns
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-WFDFN Exposed Pad
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA01T-I/MNYTR,24AA01T-I/MNYCT,24AA01T-I/MNYDKR,24AA01TIMNY
Base Product Number: 24AA01
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA01T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA01T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 24AA01T-I/MNY
IC EEPROM 1KBIT I2C 400KHZ 8TDFN

IC EEPROM 1KBIT I2C 400KHZ 8TDFN

Supplier's Site
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 98M5161 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
98M5161
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 98M5161
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24AA01T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns 8-TDFN (2x3)

EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8TDFN

IC EEPROM 1KBIT I2C 400KHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA01T-I/MNYTR-ND 774-24AA01T-I/MNY 1317192-24AA01T-I/MNY 24AA01T-I/MNY 98M5161 24AA01T-I/MNY 24AA01T-I/MNY
Product Name Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP 8-WFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Access Time 3500 ns 3500 ns 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - AT34C02BY5-10YU-1.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details