Microchip Technology, Inc. Memory 24C01CT-E/MS

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C01CT-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C01CT-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C01CT-E/MS
Integrated Circuits (ICs) - Memory - Memory 24C01CT-E/MS
IC EEPROM 1KBIT I2C 100KHZ 8MSOP

IC EEPROM 1KBIT I2C 100KHZ 8MSOP

Supplier's Site
IC EEPROM 1KBIT I2C 100KHZ 8MSOP

IC EEPROM 1KBIT I2C 100KHZ 8MSOP

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 92C6953 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
92C6953
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 92C6953
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24C01CT-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-MSOP

EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C01CT-E/MS-ND 24C01CT-E/MS 24C01CT-E/MS 92C6953 24C01CT-E/MS
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 4.5V ~ 5.5V -40degC ~ 125degC (TA) 4.5V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 16-4186-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers