The Microchip 24C01C is a 1Kbit EEPROM designed for industrial applications with an operating temperature range of -40°C to +85°C. It operates on a single supply voltage between 4.5V and 5.5V and features a low-power CMOS technology, with a maximum read current of 1 mA and standby current of 5 µA. The device utilizes a 2-wire I²C serial interface, supporting clock frequencies of 100 kHz and 400 kHz, and can be cascaded with up to eight devices for a total of 8K bits of memory. The EEPROM has a page write capability of 16 bytes and a maximum write cycle time of 1 ms. It is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. The device is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, DFN, TDFN, MSOP, and 6-lead SOT-23, and is compliant with RoHS standards.
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24C01CT-I/MS-ND | 24C01CT-I/MS | 24C01CT-I/MS | 24C01CT-I/MS | 24C01CT-I/MS | 92C6956 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | MSOP | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Data Rate | 0 MHz | 0 MHz | 0 MHz |