IC EEPROM 8KBIT I2C 100KHZ 8DIP Product overview: 24C08B-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C08B-E/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 761904-24C08B-E/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 3500ns
Part Status: Obsolete(EOL)
Family Name: 24C08B
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 100kHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: I2C
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): X25097P; M24C08-WBN6; CAT25080LE-G; ;
Introduction Date: September 20, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 100kHz 3.5µs 8-PDIP
IC EEPROM 8KBIT I2C 100KHZ 8DIP
IC EEPROM 8KBIT I2C 100KHZ 8DIP
IC EEPROM 8KBIT I2C 100KHZ 8DIP
EEPROM Memory IC 8Kbit I²C 100 kHz 3.5 µs 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24C08B-E/P | 761904-24C08B-E/P | 24C08B-E/P-ND | 24C08B-E/P | 24C08B-E/P | 24C08B-E/P | 24C08B-E/P |
| Product Name | 100KHZ Memory IC and Storage Component | Memory - EEPROM - 24C08B-E/P | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 3500 ns | 3500 ns | 3500 ns | 3500 ns | 3500 ns | ||
| Cycle Time | 1.00E6 ns | 1.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |