IC EEPROM 2KBIT I2C 400KHZ 8DIP Product overview: 24AA02UID-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02UID-I/P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400kHz 900ns 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1320812-24AA02UID-I/
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 8 x 2)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 24AA02
RoHS Status: ROHS3 Compliant
IC EEPROM 2KBIT I2C 400KHZ 8DIP
SERIAL EEPROM, 2KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 2KBIT I2C 400KHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA02UID-I/P | 24AA02UID-I/P-ND | 1320812-24AA02UID-I/P | 24AA02UID-I/P | 70W1664 | 24AA02UID-I/P | 24AA02UID-I/P |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 2Kbit, 400Khz, Dip-8; Memory Interface Type Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |