EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIJ
IC EEPROM 32KBIT I2C 8SOIJ
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA32A/SM | 24AA32A/SM | 24AA32A/SM |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Density | 32 kbits | 32 kbits | 32 kbits |