Microchip Technology, Inc. EEPROM 24C02C-E/P

Description
EEPROM 2Kbit 256x8 Serial-I2C PDIP8
Request a Quote Datasheet
Description
EEPROM 2Kbit 256x8 Serial-I2C PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8231198 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231198
EEPROM 8231198
EEPROM 2Kbit 256x8 Serial-I2C PDIP8

EEPROM 2Kbit 256x8 Serial-I2C PDIP8

Supplier's Site
EEPROM - 1784959 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784959
EEPROM 1784959
EEPROM 2Kbit 256x8 Serial-I2C PDIP8

EEPROM 2Kbit 256x8 Serial-I2C PDIP8

Supplier's Site
Singapore, Singapore
100KHZ Memory IC and Storage Component
774-24C02C-E/P
100KHZ Memory IC and Storage Component 774-24C02C-E/P
IC EEPROM 2KBIT I2C 100KHZ 8DIP Product overview: 24C02C-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C02C-E/P can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 100KHZ 8DIP Product overview: 24C02C-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C02C-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24C02C-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1323445-24C02C-E/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323445-24C02C-E/P
Integrated Circuits (ICs) - Memory - Memory 1323445-24C02C-E/P
Manufacturer: Microchip Technology Win Source Part Number: 1323445-24C02C-E/P Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 60 Mounting: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 3.5 µs Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-DIP (0.300", 7.62mm) Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24C02C-E/P-NDR Base Product Number: 24C02C RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323445-24C02C-E/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 3.5 µs
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24C02C-E/P-NDR
Base Product Number: 24C02C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C02C-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C02C-E/P
Integrated Circuits (ICs) - Memory - Memory 24C02C-E/P
IC EEPROM 2KBIT I2C 100KHZ 8DIP

IC EEPROM 2KBIT I2C 100KHZ 8DIP

Supplier's Site
IC EEPROM 2KBIT I2C 100KHZ 8DIP

IC EEPROM 2KBIT I2C 100KHZ 8DIP

Supplier's Site Datasheet
Ic,serial Eeprom,256X8,cmos,dip,8Pin,plastic Rohs Compliant Microchip - 92C6962 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,256X8,cmos,dip,8Pin,plastic Rohs Compliant Microchip
92C6962
Ic,serial Eeprom,256X8,cmos,dip,8Pin,plastic Rohs Compliant Microchip 92C6962
IC,SERIAL EEPROM,256X8,CMOS,DI P,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,256X8,CMOS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Memory - 24C02C-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-PDIP

EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-PDIP

Buy Now

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8231198 774-24C02C-E/P 24C02C-E/P-ND 1323445-24C02C-E/P 24C02C-E/P 24C02C-E/P 92C6962 24C02C-E/P
Product Name EEPROM 100KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory Ic,serial Eeprom,256X8,cmos,dip,8Pin,plastic Rohs Compliant Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 1000 ns 3500 ns 3500 ns 3500 ns 3500 ns
Density 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Bits per Word 8 bits 8 bits
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT93C66-10TI-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details