Microchip Technology, Inc. Memory 24AA00/W

Description
EEPROM Memory IC 128bit I²C 400 kHz 3500 ns Die
Datasheet
Description
EEPROM Memory IC 128bit I²C 400 kHz 3500 ns Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA00/W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
24AA00/W
Memory 24AA00/W
EEPROM Memory IC 128bit I²C 400 kHz 3500 ns Die

EEPROM Memory IC 128bit I²C 400 kHz 3500 ns Die

Buy Now Datasheet
Memory 24AA00/W
IC EEPROM 128B I2C 400KHZ DIE

IC EEPROM 128B I2C 400KHZ DIE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24AA00/W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24AA00/W
Integrated Circuits (ICs) - Memory 24AA00/W
IC EEPROM 128B I2C 400KHZ DIE

IC EEPROM 128B I2C 400KHZ DIE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 24AA00/W 24AA00/W 24AA00/W
Product Name Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 3500 ns 3500 ns 3500 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 0 kbits 0 kbits 0 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 0791076249RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details