Microchip Technology, Inc. Memory 11AA040-I/MS

Description
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11AA040-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-MSOP

EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 11AA040-I/MS - 1121113-11AA040-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 11AA040-I/MS
1121113-11AA040-I/MS
Memory - EEPROM - 11AA040-I/MS 1121113-11AA040-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1121113-11AA040-I/MS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Family Name: 11AA040 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 100kHz Write Cycle Time - Word, Page: 5ms Memory Interface: Single Wire Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): CAT24WC04RI-TE13; CAT24WC04RI-T2; M24C04-WDS6TG/S; Introduction Date: April 24, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1121113-11AA040-I/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Family Name: 11AA040
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 100kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): CAT24WC04RI-TE13; CAT24WC04RI-T2; M24C04-WDS6TG/S;
Introduction Date: April 24, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-11AA040-I/MS
Memory IC and Storage Component 774-11AA040-I/MS
IC EEPROM 4KBIT SGL WIRE 8MSOP Product overview: 11AA040-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA040-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SGL WIRE 8MSOP Product overview: 11AA040-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA040-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 11AA040-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Single Wire 100 kHz 8-MSOP

EEPROM Memory IC 4Kbit Single Wire 100 kHz 8-MSOP

Buy Now Datasheet
IC EEPROM 4KBIT SGL WIRE 8MSOP

IC EEPROM 4KBIT SGL WIRE 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11AA040-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11AA040-I/MS
Integrated Circuits (ICs) - Memory - Memory 11AA040-I/MS
IC EEPROM 4KBIT SGL WIRE 8MSOP

IC EEPROM 4KBIT SGL WIRE 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11AA040-I/MS-ND 1121113-11AA040-I/MS 774-11AA040-I/MS 11AA040-I/MS 11AA040-I/MS 11AA040-I/MS
Product Name Memory Memory - EEPROM - 11AA040-I/MS Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-25I/L268 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details