Microchip Technology, Inc. Memory 11LC040T-E/MNY

Description
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC040T-E/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) Single Wire 100kHz 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 98M5000 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
98M5000
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 98M5000
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SGL WIRE 8TDFN

IC EEPROM 4KBIT SGL WIRE 8TDFN

Supplier's Site Datasheet
Memory - 11LC040T-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Single Wire 100 kHz 8-TDFN (2x3)

EEPROM Memory IC 4Kbit Single Wire 100 kHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC040T-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC040T-E/MNY
Integrated Circuits (ICs) - Memory - Memory 11LC040T-E/MNY
IC EEPROM 4KBIT SGL WIRE 8TDFN

IC EEPROM 4KBIT SGL WIRE 8TDFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC040T-E/MNY-ND 98M5000 11LC040T-E/MNY 11LC040T-E/MNY 11LC040T-E/MNY
Product Name Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad TDFN 8-WFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C010-55DM/B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers