The Microchip 24AA02H/24LC02BH is a 2 Kbit EEPROM organized as a single block of 256 x 8-bit memory. It operates with a supply voltage range of 1.7V to 5.5V for the 24AA02H variant and 2.5V to 5.5V for the 24LC02BH variant. The device features a 2-wire I2C compatible interface with a maximum clock frequency of 400 kHz. It supports low-power operation with a read current of 1 mA and a standby current of 1 OºA. The EEPROM has a page write capability of up to 8 bytes and a typical page write time of 3 ms. It includes hardware write protection for half of the memory array and is rated for more than 1 million erase/write cycles with data retention exceeding 200 years. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications. The device is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, TDFN, MSOP, 5-lead SOT-23, and SC-70, and is compliant with RoHS standards.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA02HT-I/SNTR-ND | 24AA02HT-I/SN | 24AA02HT-I/SN | 24AA02HT-I/SN | 40M4152 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | ||
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | ||
| Data Rate | 0 MHz | 0 MHz |