Microchip Technology, Inc. Datasheets for Memory Chips
Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| AMD/Spansion compatible command set The SST39VF6402B device is a 4M x16, CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and... | |
| Additional Features Organized as 256K x16 Single Voltage Read and Write Operations – 2.7-3.6V Superior Reliability– Endurance: 100,000 Cycles (typical), Greater than 100 years Data Retention Low Power Consumption (typical... | |
| Additional Features Organized as 256K x16 Single Voltage Read and Write Operations– 2.7-3.6V for SST39VF401C/402C– 3.0-3.6V for SST39LF401C/402C Superior Reliability– Endurance: 100,000 Cycles (Typical)– Greater than 100 years Data Retention... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL30260 HERE The miClockSynth ZL30260 high-performance, any-rate multiplier and clock generator device simplifies board design by generating ultra-low-jitter clock signals from a single crystal or... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL30261 HERE The miClockSynth ZL30261 high-performance, any-rate multiplier and clock generator device simplifies board design by generating ultra-low-jitter clock signals from a single crystal or... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL30263 HERE The miClockSynth ZL30263 high-performance, any-rate multiplier and clock generator device simplifies board design by generating ultra-low-jitter clock signals from a single crystal or... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL30265 HERE The miClockSynth ZL30265 high-performance, any-rate multiplier and clock generator simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL30267 HERE The miClockSynth ZL30267 high-performance, any-rate multiplier and clock generator simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal... | |
| The miClockSynth ZL30262 high-performance, any-rate multiplier and clock generator device simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional independent frequency... | |
| The miClockSynth ZL30264 high-performance, any-rate multiplier and clock generator simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional independent frequency families. | |
| The miClockSynth ZL30266 high-performance, any-rate multiplier and clock generator simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional independent frequency families. | |
| The SST39VF1601C device is 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better... | |
| The SST39VF1602C device is 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better... | |
| The SST39VF1681 is a 2M x8 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better... | |
| The SST39VF1682 is a 2M x8 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better... | |
| The SST39VF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better... | |
| The SST39VF3201C is 2M x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST’s proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and... | |
| The SST39VF3202C devices is 2M x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST’s proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability... | |
| The SST39VF6401B device is a 4M x16, CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain... | |
| The SST39VF801C device is 512K x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better... | |
| The SST39VF802C device is 512K x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better... | |
| The SST39WF1601 is a 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) device manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability... | |
| The SST39WF1602 is a 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and... | |
| The SST39WF400B is a 256K x16 CMOS Multi-Purpose Flash (MPF) manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability... | |
| The SST39WF800B is a 512K x16 CMOS Multi-Purpose Flash (MPF) manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability... | |
| The SST49LF008A flash memory devices are designed to be read-compatible with the Intel 82802 Firmware Hub (FWH) device for PC-BIOS application. These devices provide protection for the storage and update... | |
| The SST49LF080A flash memory device is designed to interface with the LPC bus for PC and Internet Appliance application in compliance with Intel Low Pin Count (LPC) Interface Specification 1.0. |
| << Prev |