Microchip Technology, Inc. Memory 24AA025E64-E/SN

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA025E64-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 85X2458 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
85X2458
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 85X2458
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA025E64-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA025E64-E/SN
Integrated Circuits (ICs) - Memory - Memory 24AA025E64-E/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site
Memory - 24AA025E64-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA025E64-E/SN-ND 85X2458 24AA025E64-E/SN 24AA025E64-E/SN 24AA025E64-E/SN
Product Name Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28443776 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25160B-MEHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 80 ns
Density 16 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details