Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 24AA02T-I/LT

Description
Win Source Part Number: 1212306-24AA02T-I/LT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24AA02T-I/LT.; 24AA02T-ILT; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24AA02TILT,24AA02T-I /LTCT,24AA02T-I/LTDK R,24AA02T-I/LTTR Base Product Number: 24AA02
Request a Quote Datasheet
Description
Win Source Part Number: 1212306-24AA02T-I/LT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24AA02T-I/LT.; 24AA02T-ILT; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24AA02TILT,24AA02T-I /LTCT,24AA02T-I/LTDK R,24AA02T-I/LTTR Base Product Number: 24AA02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1212306-24AA02T-I/LT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1212306-24AA02T-I/LT
Integrated Circuits (ICs) - Memory 1212306-24AA02T-I/LT
Win Source Part Number: 1212306-24AA02T-I/LT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24AA02T-I/LT.; 24AA02T-ILT; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24AA02TILT,24AA02T-I /LTCT,24AA02T-I/LTDK R,24AA02T-I/LTTR Base Product Number: 24AA02

Win Source Part Number: 1212306-24AA02T-I/LT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24AA02T-I/LT.; 24AA02T-ILT;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24AA02TILT,24AA02T-I/LTCT,24AA02T-I/LTDKR,24AA02T-I/LTTR
Base Product Number: 24AA02

Buy Now Datasheet
Memory IC and Storage Component - 774-24AA02T-I/LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24AA02T-I/LT
Memory IC and Storage Component 774-24AA02T-I/LT
IC EEPROM 2KBIT I2C SC70-5 Product overview: 24AA02T-I/LT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02T-I/LT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SC70-5 Product overview: 24AA02T-I/LT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02T-I/LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA02T-I/LTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

Buy Now Datasheet
Memory - 24AA02T-I/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

Buy Now Datasheet
Memory - 24AA02T-I/LTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5

Buy Now Datasheet
Eeprom, 2Kbit, I2C, 400Khz, Sc-70-5; Memory Size Microchip - 57AC4927 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 400Khz, Sc-70-5; Memory Size Microchip
57AC4927
Eeprom, 2Kbit, I2C, 400Khz, Sc-70-5; Memory Size Microchip 57AC4927
EEPROM, 2KBIT, I2C, 400KHZ, SC-70-5; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 400KHZ, SC-70-5; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA02T-I/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA02T-I/LT
Integrated Circuits (ICs) - Memory - Memory 24AA02T-I/LT
IC EEPROM 2KBIT I2C SC70-5

IC EEPROM 2KBIT I2C SC70-5

Supplier's Site
Memory - 24AA02T-I/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SC-70-5

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SC-70-5

Buy Now Datasheet
IC EEPROM 2KBIT I2C SC70-5

IC EEPROM 2KBIT I2C SC70-5

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SC70-5

IC EEPROM 2KBIT I2C SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1212306-24AA02T-I/LT 774-24AA02T-I/LT 24AA02T-I/LTCT-ND 57AC4927 24AA02T-I/LT 24AA02T-I/LT 24AA02T-I/LT 24AA02T-I/LT
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Eeprom, 2Kbit, I2C, 400Khz, Sc-70-5; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 3500 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; 5-TSSOP, SC-70-5, SOT-353 SC-70 SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - 625432-0030 03 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers