SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP
SRAM Memory IC 64Kbit SPI 20 MHz 8-TSSOP
IC SRAM 64KBIT SPI 20MHZ 8TSSOP
IC SRAM 64KBIT SPI 20MHZ 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23A640-I/ST-ND | 23A640-I/ST | 23A640-I/ST | 23A640-I/ST |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |