Manufacturer: Microchip Technology
Win Source Part Number: 843053-23LC1024T-I/S
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC SRAM 1MBIT SPI/QUAD 8TSSOP Product overview: 23LC1024T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC1024T-I/ST can be used for catalog matching and distributor lookup.
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-TSSOP
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-TSSOP
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-TSSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC SRAM 1MBIT SPI/QUAD 8TSSOP
IC SRAM 1MBIT SPI/QUAD 8TSSOP
IC SRAM 1MBIT SPI/QUAD 8TSSOP
SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-TSSOP
SRAM, 1MBIT, SPI/SDI/SQI, 20MHZ, TSSOP-8; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 843053-23LC1024T-I/ST | 774-23LC1024T-I/ST | 23LC1024T-I/STDKR-ND | 23LC1024T-I/ST | 23LC1024T-I/ST | 23LC1024T-I/ST | 23LC1024T-I/ST | 23LC1024T-I/ST | 41AH8640 |
| Product Name | Memory - 23LC1024T-I/ST | Quad Memory IC and Storage Component | Memory | SRAM Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Sram, 1Mbit, Spi/sdi/sqi, 20Mhz, Tssop-8; Memory Size Microchip |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | ||
| Access Time | 25 ns | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Number of Words | 128 k |