Microchip Technology, Inc. 2.5-5.5V 512Kb SPI Serial SRAM 23LC512

Description
The Microchip Technology Inc. 23A512/23LC512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) and SQI (Serial Quad Interface) is supported if your application needs faster data rates. This device also supports unlimited reads and writes to the memory array. The 23A512/23LC512 is available in standard packages including 8-lead SOIC, PDIP and 8-lead TSSOP. Additional Features SPI-Compatible Bus Interface:- 20 MHz Clock rate- SPI/SDI/SQI mode Low-Power CMOS Technology:- Read Current: 3 mA at 5.5V, 20 MHz- Standby Current: 4 µA at +85°C Unlimited Read and Write Cycles Zero Write Time 64K x 8-bit Organization:- 32-byte page Byte, Page and Sequential mode for Reads andWrites High Reliability Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages Temp Range: -40°C to +85°C
Datasheet
Description
The Microchip Technology Inc. 23A512/23LC512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) and SQI (Serial Quad Interface) is supported if your application needs faster data rates. This device also supports unlimited reads and writes to the memory array. The 23A512/23LC512 is available in standard packages including 8-lead SOIC, PDIP and 8-lead TSSOP. Additional Features SPI-Compatible Bus Interface:- 20 MHz Clock rate- SPI/SDI/SQI mode Low-Power CMOS Technology:- Read Current: 3 mA at 5.5V, 20 MHz- Standby Current: 4 µA at +85°C Unlimited Read and Write Cycles Zero Write Time 64K x 8-bit Organization:- 32-byte page Byte, Page and Sequential mode for Reads andWrites High Reliability Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages Temp Range: -40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5-5.5V 512Kb SPI Serial SRAM - 23LC512 - Microchip Technology, Inc.
Chandler, AZ, United States
2.5-5.5V 512Kb SPI Serial SRAM
23LC512
2.5-5.5V 512Kb SPI Serial SRAM 23LC512
The Microchip Technology Inc. 23A512/23LC512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) and SQI (Serial Quad Interface) is supported if your application needs faster data rates. This device also supports unlimited reads and writes to the memory array. The 23A512/23LC512 is available in standard packages including 8-lead SOIC, PDIP and 8-lead TSSOP. Additional Features SPI-Compatible Bus Interface:- 20 MHz Clock rate- SPI/SDI/SQI mode Low-Power CMOS Technology:- Read Current: 3 mA at 5.5V, 20 MHz- Standby Current: 4 µA at +85°C Unlimited Read and Write Cycles Zero Write Time 64K x 8-bit Organization:- 32-byte page Byte, Page and Sequential mode for Reads andWrites High Reliability Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages Temp Range: -40°C to +85°C

The Microchip Technology Inc. 23A512/23LC512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) and SQI (Serial Quad Interface) is supported if your application needs faster data rates. This device also supports unlimited reads and writes to the memory array. The 23A512/23LC512 is available in standard packages including 8-lead SOIC, PDIP and 8-lead TSSOP.

Additional Features

  • SPI-Compatible Bus Interface:- 20 MHz Clock rate- SPI/SDI/SQI mode
  • Low-Power CMOS Technology:- Read Current: 3 mA at 5.5V, 20 MHz- Standby Current: 4 µA at +85°C
  • Unlimited Read and Write Cycles
  • Zero Write Time
  • 64K x 8-bit Organization:- 32-byte page
  • Byte, Page and Sequential mode for Reads andWrites
  • High Reliability
  • Pb-Free and RoHS Compliant, Halogen Free
  • 8 Lead SOIC, TSSOP and PDIP Packages
  • Temp Range: -40°C to +85°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 23LC512
Product Name 2.5-5.5V 512Kb SPI Serial SRAM
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V124SA15TY - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-CY62126EV30LL-55ZSXET - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 55 ns
Cycle Time 55 ns
View Details
5 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details