Microchip Technology, Inc. EEPROM 24AA02UIDT-I/OT

Description
Serial EEPROM,I2C 2K,32 bit UID,SOT-23-5
Request a Quote Datasheet
Description
Serial EEPROM,I2C 2K,32 bit UID,SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8032128 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8032128
EEPROM 8032128
Serial EEPROM,I2C 2K,32 bit UID,SOT-23-5

Serial EEPROM,I2C 2K,32 bit UID,SOT-23-5

Supplier's Site
EEPROM - 8032128P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8032128P
EEPROM 8032128P
Serial EEPROM,I2C 2K,32 bit UID,SOT-23-5

Serial EEPROM,I2C 2K,32 bit UID,SOT-23-5

Supplier's Site
EEPROM - 1785313 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785313
EEPROM 1785313
Serial EEPROM,I2C 2K,32 bit UID,SOT-23-5

Serial EEPROM,I2C 2K,32 bit UID,SOT-23-5

Supplier's Site
Memory - EEPROM - 24AA02UIDT-I/OT - 844012-24AA02UIDT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA02UIDT-I/OT
844012-24AA02UIDT-I/OT
Memory - EEPROM - 24AA02UIDT-I/OT 844012-24AA02UIDT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 844012-24AA02UIDT-I/ OT Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24AA02 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA02UIDT-I/OTTR, 24AA02UIDT-I/OT-ND, 24AA02UIDT-I/OTDKR, 24AA02UIDT-I/OTCT

Manufacturer: Microchip Technology
Win Source Part Number: 844012-24AA02UIDT-I/OT
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: 24AA02
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA02UIDT-I/OTTR, 24AA02UIDT-I/OT-ND, 24AA02UIDT-I/OTDKR, 24AA02UIDT-I/OTCT

Buy Now Datasheet
Memory - 24AA02UIDT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA02UIDT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA02UIDT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA02UIDT-I/OT
SOT23 Memory IC and Storage Component 774-24AA02UIDT-I/OT
IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02UIDT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02UIDT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02UIDT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02UIDT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Size Microchip - 01X0464 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Size Microchip
01X0464
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Size Microchip 01X0464
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 70W1666 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
70W1666
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 70W1666
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA02UIDT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA02UIDT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA02UIDT-I/OT
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site
Memory - 24AA02UIDT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8032128 8032128P 844012-24AA02UIDT-I/OT 24AA02UIDT-I/OTCT-ND 774-24AA02UIDT-I/OT 01X0464 24AA02UIDT-I/OT 24AA02UIDT-I/OT 24AA02UIDT-I/OT 24AA02UIDT-I/OT
Product Name EEPROM EEPROM Memory - EEPROM - 24AA02UIDT-I/OT Memory SOT23 Memory IC and Storage Component Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Density 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Number of Words 128 k
Bits per Word 8 bits 8 bits
Pins 5 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00063229 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details