IC EEPROM 128B I2C 400KHZ 8DIP Product overview: 24C00-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C00-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1003301-24C00-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 128b (16 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-PDIP
EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-PDIP
IC EEPROM 128B I2C 400KHZ 8DIP
EEPROM, 128BIT, -40 TO 85DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 128B I2C 400KHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24C00-I/P | 1003301-24C00-I/P | 24C00-I/P-ND | 24C00-I/P | 24C00-I/P | 92C6930 | 24C00-I/P |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - EEPROM - 24C00-I/P | Memory | Memory | Memory | Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 3500 ns | 3500 ns | 3500 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 0 kbits | 0 kbits | 0 kbits | 0 kbits | 16 kbits |