Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 24AA01/W15K

Description
IC EEPROM 1KBIT I2C 400KHZ DIE
Description
IC EEPROM 1KBIT I2C 400KHZ DIE
Datasheet
Datasheet Summary
Powered by GS/AI

The 24AA01/W15K is a 1Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a low read current of 1 mA and a standby current of 1 µA, making it suitable for battery-operated devices. It includes a 2-wire serial interface, Schmitt trigger inputs for noise suppression, and hardware write protection. The EEPROM has a page write capability of up to 8 bytes and a maximum page write time of 5 ms. It is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. The product is available in various package types, including 8-lead DFN, MSOP, PDIP, SOIC, and TSSOP, as well as 5-lead SOT-23 and SC-70. It is RoHS compliant and qualified for industrial and automotive applications with temperature ranges from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 24AA01/W15K is a 1Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a low read current of 1 mA and a standby current of 1 µA, making it suitable for battery-operated devices. It includes a 2-wire serial interface, Schmitt trigger inputs for noise suppression, and hardware write protection. The EEPROM has a page write capability of up to 8 bytes and a maximum page write time of 5 ms. It is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. The product is available in various package types, including 8-lead DFN, MSOP, PDIP, SOIC, and TSSOP, as well as 5-lead SOT-23 and SC-70. It is RoHS compliant and qualified for industrial and automotive applications with temperature ranges from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 24AA01/W15K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24AA01/W15K
Integrated Circuits (ICs) - Memory 24AA01/W15K
IC EEPROM 1KBIT I2C 400KHZ DIE

IC EEPROM 1KBIT I2C 400KHZ DIE

Supplier's Site
Memory - 24AA01/W15K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns Die

EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns Die

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ DIE

IC EEPROM 1KBIT I2C 400KHZ DIE

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 24AA01/W15K 24AA01/W15K 24AA01/W15K
Product Name Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Data Rate 0 MHz
Access Time 3500 ns 3500 ns 3500 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25320BSSHLT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 32 kbits
View Details