EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1121116-11AA080-I/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Family Name: 11AA080
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 100kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): M24C08-FDS3TG/S; M24C08-RDS6TG; M24C08-RDS3TP/S;
Introduction Date: April 24, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC EEPROM 8KBIT SGL WIRE 8MSOP Product overview: 11AA080-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA080-I/MS can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT SGL WIRE 8MSOP
IC EEPROM 8KBIT SGL WIRE 8MSOP
EEPROM Memory IC 8Kbit Single Wire 100 kHz 8-MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11AA080-I/MS-ND | 1121116-11AA080-I/MS | 774-11AA080-I/MS | 11AA080-I/MS | 11AA080-I/MS | 11AA080-I/MS |
| Product Name | Memory | Memory - EEPROM - 11AA080-I/MS | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Supply Voltage | 1.8V ~ 5.5V | 1.8 V ~ 5.5 V | -3.3V; 1.8 | -40degC ~ 85degC (TA) | 1.8V ~ 5.5V | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |