Microchip Technology, Inc. Memory - EEPROM - 24AA128T-I/MNY 24AA128T-I/MNY

Description
Manufacturer: Microchip Technology Win Source Part Number: 854714-24AA128T-I/MN Y Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24AA128 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA128T-I/MNYCT, 24AA128T-I/MNYDKR, 24AA128TIMNY, 24AA128T-I/MNYTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 854714-24AA128T-I/MN Y Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24AA128 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA128T-I/MNYCT, 24AA128T-I/MNYDKR, 24AA128TIMNY, 24AA128T-I/MNYTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24AA128T-I/MNY - 854714-24AA128T-I/MNY - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA128T-I/MNY
854714-24AA128T-I/MNY
Memory - EEPROM - 24AA128T-I/MNY 854714-24AA128T-I/MNY
Manufacturer: Microchip Technology Win Source Part Number: 854714-24AA128T-I/MN Y Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24AA128 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24AA128T-I/MNYCT, 24AA128T-I/MNYDKR, 24AA128TIMNY, 24AA128T-I/MNYTR

Manufacturer: Microchip Technology
Win Source Part Number: 854714-24AA128T-I/MNY
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: 24AA128
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA128T-I/MNYCT, 24AA128T-I/MNYDKR, 24AA128TIMNY, 24AA128T-I/MNYTR

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24AA128T-I/MNY
Memory IC and Storage Component 774-24AA128T-I/MNY
IC EEPROM 128KBIT I2C 8TDFN Product overview: 24AA128T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA128T-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 8TDFN Product overview: 24AA128T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA128T-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8231189 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231189
EEPROM 8231189
EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

Supplier's Site
EEPROM - 8231189P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231189P
EEPROM 8231189P
EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

Supplier's Site
EEPROM - 1785340 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785340
EEPROM 1785340
EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

Supplier's Site
Memory - 24AA128T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24AA128T-I/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24AA128T-I/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip - 86W6592 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip
86W6592
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip 86W6592
SERIAL EEPROM, 128KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip - 45P4898 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip
45P4898
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip 45P4898
SERIAL EEPROM, 128KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24AA128T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 128KBIT I2C 8TDFN

IC EEPROM 128KBIT I2C 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA128T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA128T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 24AA128T-I/MNY
IC EEPROM 128KBIT I2C 8TDFN

IC EEPROM 128KBIT I2C 8TDFN

Supplier's Site
IC EEPROM 128KBIT I2C 8TDFN

IC EEPROM 128KBIT I2C 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 854714-24AA128T-I/MNY 774-24AA128T-I/MNY 8231189 8231189P 24AA128T-I/MNYTR-ND 86W6592 24AA128T-I/MNY 24AA128T-I/MNY 24AA128T-I/MNY 24AA128T-I/MNY
Product Name Memory - EEPROM - 24AA128T-I/MNY Memory IC and Storage Component EEPROM EEPROM Memory Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 1000 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128 kbits 128 kbits 1024 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C128LGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details