Microchip Technology, Inc. Memory 11LC020T-I/SN

Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC020T-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-SOIC

Buy Now Datasheet
Memory - 11LC020T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-SOIC

EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SGL WIRE 8SOIC

IC EEPROM 2KBIT SGL WIRE 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC020T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC020T-I/SN
Integrated Circuits (ICs) - Memory - Memory 11LC020T-I/SN
IC EEPROM 2KBIT SGL WIRE 8SOIC

IC EEPROM 2KBIT SGL WIRE 8SOIC

Supplier's Site
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 98M4990 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
98M4990
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 98M4990
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC020T-I/SN-ND 11LC020T-I/SN 11LC020T-I/SN 11LC020T-I/SN 98M4990
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - 553395-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details