EEPROM, 4KX8, Serial, CMOS, PDIP8
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-PDIP
IC EEPROM 32KBIT I2C 400KHZ 8DIP
IC EEPROM 32KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-PDIP
SERIAL EEPROM, 32KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA32A-I/P | 24AA32A-I/P-ND | 24AA32A-I/P | 24AA32A-I/P | 24AA32A-I/P | 92C6885 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Serial Eeprom, 32Kbit, 400Khz, Dip-8; Memory Interface Type Microchip | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Logic Family | CMOS | |||||
| Package Type | DIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Supply Voltage | 1.8V ~ 5.5V | Through Hole | 1.8V ~ 5.5V |