SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 16MHz 8-SOIC
IC SRAM 1MBIT SPI/QUAD I/O 8SOIC
IC SRAM 1MBIT SPI/QUAD 8SOIC
SRAM Memory IC 1Mbit SPI - Quad I/O 16 MHz 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23A1024-E/SN-ND | 23A1024-E/SN | 23A1024-E/SN | 23A1024-E/SN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |