EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA02E64-E/SN-ND | 24AA02E64-E/SN | 24AA02E64-E/SN | 85X2452 | 24AA02E64-E/SN |
| Product Name | Memory | Memory | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | SOIC | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 900 ns | 900 ns |