EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 854711-24AA08-I/MS
Features: Memory IC 400 kHz 900 ns
Package: Tube
Family Name: 24AA08
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24AA08-I/MS-NDR, 24AA08I/MS
IC EEPROM 8KBIT I2C 400KHZ 8MSOP Product overview: 24AA08-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA08-I/MS can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT I2C 400KHZ 8MSOP
IC EEPROM 8KBIT I2C 400KHZ 8MSOP
IC EEPROM 8KBIT I2C 400KHZ 8MSOP
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-MSOP
IC,SERIAL EEPROM,1KX8,CMOS,TSS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA08-I/MS-ND | 854711-24AA08-I/MS | 774-24AA08-I/MS | 24AA08-I/MS | 24AA08-I/MS | 24AA08-I/MS | 24AA08-I/MS | 27C9115 |
| Product Name | Memory | Memory - EEPROM - 24AA08-I/MS | 400KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Ic,serial Eeprom,1Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | Surface Mount | 1.7V ~ 5.5V | 1.7V ~ 5.5V | |||
| Access Time | 3500 ns | 900 ns | 900 ns | 900 ns |