Microchip Technology, Inc. Memory 24AA01T-I/LT

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SC-70-5
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA01T-I/LTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SC-70-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SC-70-5

Buy Now Datasheet
Memory - 24AA01T-I/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SC-70-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SC-70-5

Buy Now Datasheet
Memory - 24AA01T-I/LTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SC-70-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1338725-24AA01T-I/LT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1338725-24AA01T-I/LT
Integrated Circuits (ICs) - Memory - Memory 1338725-24AA01T-I/LT
Win Source Part Number: 1338725-24AA01T-I/LT Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 3,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kbit Access Time: 3500 ns Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24AA01 Memory Organization: 128 x 8

Win Source Part Number: 1338725-24AA01T-I/LT
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 3,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kbit
Access Time: 3500 ns
Voltage - Supply: 1.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24AA01
Memory Organization: 128 x 8

Buy Now Datasheet
Memory IC and Storage Component - 774-24AA01T-I/LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24AA01T-I/LT
Memory IC and Storage Component 774-24AA01T-I/LT
IC EEPROM 1KBIT I2C SC70-5 Product overview: 24AA01T-I/LT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA01T-I/LT can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C SC70-5 Product overview: 24AA01T-I/LT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA01T-I/LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA01T-I/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns SC-70-5

EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA01T-I/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA01T-I/LT
Integrated Circuits (ICs) - Memory - Memory 24AA01T-I/LT
IC EEPROM 1KBIT I2C SC70-5

IC EEPROM 1KBIT I2C SC70-5

Supplier's Site
IC EEPROM 1KBIT I2C SC70-5

IC EEPROM 1KBIT I2C SC70-5

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C SC70-5

IC EEPROM 1KBIT I2C SC70-5

Supplier's Site Datasheet
Eeprom, 1Kbit, I2C, 400Khz, Sc-70-5; Memory Size Microchip - 57AC4925 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, I2C, 400Khz, Sc-70-5; Memory Size Microchip
57AC4925
Eeprom, 1Kbit, I2C, 400Khz, Sc-70-5; Memory Size Microchip 57AC4925
EEPROM, 1KBIT, I2C, 400KHZ, SC-70-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 1KBIT, I2C, 400KHZ, SC-70-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA01T-I/LTTR-ND 1338725-24AA01T-I/LT 774-24AA01T-I/LT 24AA01T-I/LT 24AA01T-I/LT 24AA01T-I/LT 24AA01T-I/LT 57AC4925
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 1Kbit, I2C, 400Khz, Sc-70-5; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; 5-TSSOP, SC-70-5, SOT-353 SSOP SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353 5-TSSOP, SC-70-5, SOT-353 SC-70
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Access Time 3500 ns 900 ns 3500 ns 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers