Microchip Technology, Inc. Datasheets for High Voltage Diodes
High voltage diodes are designed for use in high-voltage applications.
High Voltage Diodes: Learn more
| Product Name | Notes |
|---|---|
| MD0101 is a four channel, high voltage, current limiting protection device. It is designed to protect a low noise receiver from the high voltage transmit pulses in ultrasound applications and... | |
| The Schottky-Rectifier-2 00V is a family of 200V high voltage schottky diodes available in various package options Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated... |