Microchip Technology, Inc. Memory 11AA02E48T-I/TT

Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11AA02E48T-I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11AA02E48T-I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Memory - 11AA02E48T-I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-11AA02E48T-I/TT
SOT23 Memory IC and Storage Component 774-11AA02E48T-I/TT
IC EEPROM 2KBIT SGL WIRE SOT23-3 Product overview: 11AA02E48T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA02E48T-I/TT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SGL WIRE SOT23-3 Product overview: 11AA02E48T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA02E48T-I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 11AA02E48T-I/TT - 037916-11AA02E48T-I/TT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 11AA02E48T-I/TT
037916-11AA02E48T-I/TT
Memory - EEPROM - 11AA02E48T-I/TT 037916-11AA02E48T-I/TT
Manufacturer: Microchip Technology Win Source Part Number: 037916-11AA02E48T-I/ TT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037916-11AA02E48T-I/TT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 11AA02E48T-I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Single Wire 100 kHz SOT-23-3

EEPROM Memory IC 2Kbit Single Wire 100 kHz SOT-23-3

Buy Now Datasheet
IC EEPROM 2KBIT SGL WIRE SOT23-3

IC EEPROM 2KBIT SGL WIRE SOT23-3

Supplier's Site Datasheet
IC EEPROM 2KBIT SGL WIRE SOT23-3

IC EEPROM 2KBIT SGL WIRE SOT23-3

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip - 45P4892 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
45P4892
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip 45P4892
SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip - 28X4149 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip
28X4149
Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip 28X4149
SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11AA02E48T-I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11AA02E48T-I/TT
Integrated Circuits (ICs) - Memory - Memory 11AA02E48T-I/TT
IC EEPROM 2KBIT SGL WIRE SOT23-3

IC EEPROM 2KBIT SGL WIRE SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11AA02E48T-I/TTTR-ND 774-11AA02E48T-I/TT 037916-11AA02E48T-I/TT 11AA02E48T-I/TT 11AA02E48T-I/TT 11AA02E48T-I/TT 45P4892 11AA02E48T-I/TT
Product Name Memory SOT23 Memory IC and Storage Component Memory - EEPROM - 11AA02E48T-I/TT Memory Memory Memory Serial Eeprom, 2Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TO-236-3, SC-59, SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24MAC602-SSHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details