Microchip Technology, Inc. Memory 11LC080T-E/SN

Description
EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 8Kbit EEPROM (part number 98M5018) operates within a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications. It features a serial UNI/O interface with a maximum clock frequency of 100 kHz. The device is organized as 1K x 8 bits and supports low-power operation with a typical active current of 1 mA and a maximum standby current of 1 µA. It includes a page-write buffer capable of handling up to 16 bytes and offers built-in write protection mechanisms, including power-on/off data protection and block write protection options. The EEPROM is available in multiple package types, including 8-lead PDIP and SOIC, and is compliant with RoHS standards. With an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years, this EEPROM is designed for high reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Microchip 8Kbit EEPROM (part number 98M5018) operates within a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications. It features a serial UNI/O interface with a maximum clock frequency of 100 kHz. The device is organized as 1K x 8 bits and supports low-power operation with a typical active current of 1 mA and a maximum standby current of 1 µA. It includes a page-write buffer capable of handling up to 16 bytes and offers built-in write protection mechanisms, including power-on/off data protection and block write protection options. The EEPROM is available in multiple package types, including 8-lead PDIP and SOIC, and is compliant with RoHS standards. With an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years, this EEPROM is designed for high reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC080T-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-SOIC

Buy Now Datasheet
Memory - 11LC080T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Single Wire 100 kHz 8-SOIC

EEPROM Memory IC 8Kbit Single Wire 100 kHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11LC080T-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11LC080T-E/SN
Integrated Circuits (ICs) - Memory - Memory 11LC080T-E/SN
IC EEPROM 8KBIT SGL WIRE 8SOIC

IC EEPROM 8KBIT SGL WIRE 8SOIC

Supplier's Site
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 98M5018 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
98M5018
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip 98M5018
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT SGL WIRE 8SOIC

IC EEPROM 8KBIT SGL WIRE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11LC080T-E/SN-ND 11LC080T-E/SN 11LC080T-E/SN 98M5018 11LC080T-E/SN
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC NSOIC
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details