EEPROM Memory IC 8Kb (1K x 8) Single Wire 100kHz 8-SOIC
IC EEPROM 8KBIT SGL WIRE 8SOIC
EEPROM Memory IC 8Kbit Single Wire 100 kHz 8-SOIC
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 8KBIT SGL WIRE 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11AA080T-I/SN-ND | 11AA080T-I/SN | 11AA080T-I/SN | 98M4950 | 11AA080T-I/SN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | ||
| Supply Voltage | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V |