Microchip Technology, Inc. Memory - EEPROM - 24AA16T-I/SNG 24AA16T-I/SNG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035963-24AA16T-I/SN G Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Memory Size: 2 kB Interface: I2C, Serial Access Time: 900 ns Density: 16 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 400 kHz Alternative Parts (Cross-Reference): 24AA16T-I/SNG24AA16T -ISNG; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.7 V Nominal Supply Current: 3 mA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035963-24AA16T-I/SN G Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Memory Size: 2 kB Interface: I2C, Serial Access Time: 900 ns Density: 16 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 400 kHz Alternative Parts (Cross-Reference): 24AA16T-I/SNG24AA16T -ISNG; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.7 V Nominal Supply Current: 3 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24AA16T-I/SNG - 1035963-24AA16T-I/SNG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA16T-I/SNG
1035963-24AA16T-I/SNG
Memory - EEPROM - 24AA16T-I/SNG 1035963-24AA16T-I/SNG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035963-24AA16T-I/SN G Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Memory Size: 2 kB Interface: I2C, Serial Access Time: 900 ns Density: 16 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 400 kHz Alternative Parts (Cross-Reference): 24AA16T-I/SNG24AA16T -ISNG; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.7 V Nominal Supply Current: 3 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035963-24AA16T-I/SNG
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 400 kHz
Memory Size: 2 kB
Interface: I2C, Serial
Access Time: 900 ns
Density: 16 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 400 kHz
Alternative Parts (Cross-Reference): 24AA16T-I/SNG24AA16T-ISNG;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 3 mA

Buy Now
1.8V 2.5V 3.3V SOIC Memory IC and Storage Component - 774-24AA16T-I/SNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 2.5V 3.3V SOIC Memory IC and Storage Component
774-24AA16T-I/SNG
1.8V 2.5V 3.3V SOIC Memory IC and Storage Component 774-24AA16T-I/SNG
EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R Product overview: 24AA16T-I/SNG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T-I/SNG can be used for catalog matching and distributor lookup.

EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R Product overview: 24AA16T-I/SNG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16T-I/SNG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1035963-24AA16T-I/SNG 774-24AA16T-I/SNG
Product Name Memory - EEPROM - 24AA16T-I/SNG 1.8V 2.5V 3.3V SOIC Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 900 ns 900 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers