EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3500ns 8-MSOP
EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns 8-MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
IC,SERIAL EEPROM,128X8,CMOS,TS
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA01T-I/MS-ND | 24AA01T-I/MS | 24AA01T-I/MS | 92C6798 | 24AA01T-I/MS |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount |