Microchip Technology, Inc. Memory 24AA52T-I/SN

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24AA52T-I/SN is a 2Kbit I²C serial EEPROM memory device from Quarktwin Technology Ltd. It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a typical active current of 1 mA and standby current of 1 µA. It is organized as a single block of 256 bytes and includes software write protection for the lower 128 bytes, as well as hardware write protection for the entire memory array. The 24AA52T-I/SN is designed for industrial applications, with an operating temperature range of -40°C to +85°C. It offers a page write capability for up to 16 bytes and has a self-timed write cycle, ensuring ease of use. The device is available in various package types, including 8-lead PDIP, SOIC, TSSOP, MSOP, DFN, and TDFN, and is compliant with Pb-free finishes. With a data retention period exceeding 200 years and an endurance of 1,000,000 erase/write cycles, this EEPROM is suitable for applications requiring reliable non-volatile memory storage.

Datasheet Summary
Powered by GS/AI

The 24AA52T-I/SN is a 2Kbit I²C serial EEPROM memory device from Quarktwin Technology Ltd. It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a typical active current of 1 mA and standby current of 1 µA. It is organized as a single block of 256 bytes and includes software write protection for the lower 128 bytes, as well as hardware write protection for the entire memory array. The 24AA52T-I/SN is designed for industrial applications, with an operating temperature range of -40°C to +85°C. It offers a page write capability for up to 16 bytes and has a self-timed write cycle, ensuring ease of use. The device is available in various package types, including 8-lead PDIP, SOIC, TSSOP, MSOP, DFN, and TDFN, and is compliant with Pb-free finishes. With a data retention period exceeding 200 years and an endurance of 1,000,000 erase/write cycles, this EEPROM is suitable for applications requiring reliable non-volatile memory storage.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA52T-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 40C2571 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
40C2571
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 40C2571
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24AA52T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA52T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA52T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24AA52T-I/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA52T-I/SN-ND 40C2571 24AA52T-I/SN 24AA52T-I/SN 24AA52T-I/SN
Product Name Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 585600-007-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details