EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 1KBIT I2C 8TSSOP
IC EEPROM 1KBIT I2C 8TSSOP
SERIAL EEPROM, 1KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA014H-I/ST-ND | 24AA014H-I/ST | 24AA014H-I/ST | 77M3505 | 24AA014H-I/ST |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 1Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | ||
| Access Time | 900 ns | 900 ns |