The 23LCV1024-E/SN is a 1 Mbit SPI Serial SRAM from Lingto Electronic Limited, designed for applications requiring fast and reliable memory storage. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 20 MHz. The device features a Serial Peripheral Interface (SPI) compatible bus, allowing for efficient data transfer with separate data input and output lines, as well as support for Serial Dual Interface (SDI) for enhanced performance. This SRAM offers low power consumption, with a read current of 3 mA at 5.5V and a standby current of just 4 µA at +85°C. It supports unlimited read and write cycles, making it suitable for applications that require frequent data updates. The device also includes external battery backup support, ensuring data retention during power loss, and operates over an industrial temperature range of -40°C to +85°C. The 23LCV1024-E/SN is available in multiple package types, including 8-lead SOIC, TSSOP, and PDIP, and is compliant with RoHS and halogen-free standards. This combination of features makes it a versatile choice for engineers looking for reliable memory solutions in various electronic applications.
IC SRAM 1MBIT SPI/DUAL 8SOIC Product overview: 23LCV1024-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LCV1024-E/SN can be used for catalog matching and distributor lookup.
SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20MHz 8-SOIC
IC SRAM 1MBIT SPI/DUAL I/O 8SOIC
IC SRAM 1MBIT SPI/DUAL I/O 8SOIC
SRAM - Synchronous Memory IC 1Mbit SPI - Dual I/O 20 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-23LCV1024-E/SN | 23LCV1024-E/SN-ND | 23LCV1024-E/SN | 23LCV1024-E/SN | 23LCV1024-E/SN |
| Product Name | Dual Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 25 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Number of Words | 128 k |