IC EEPROM 64KBIT I2C 8MSOP Product overview: 24AA64T-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA64T-E/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 743553-24AA64T-E/MS
Manufacturer Homepage: www.microchip.com
Reference case: MSOP8
Reference Date Code: 1435+
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
EEPROM, 64KBIT, -40 TO 125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 64KBIT I2C 8MSOP
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA64T-E/MS | 24AA64T-E/MS-ND | 743553-24AA64T-E/MS | 24AA64T-E/MS | 48W7292 | 24AA64T-E/MS | 24AA64T-E/MS | 24AA64T-E/MS |
| Product Name | Memory IC and Storage Component | Memory | Memory - 24AA64T-E/MS | Memory | Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |