Microchip Technology, Inc. Memory 24AA00/P

Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA00/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-PDIP

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3500ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA00/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA00/P
Integrated Circuits (ICs) - Memory - Memory 24AA00/P
IC EEPROM 128B I2C 400KHZ 8DIP

IC EEPROM 128B I2C 400KHZ 8DIP

Supplier's Site
Memory - 24AA00/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
24AA00/P
Memory 24AA00/P
EEPROM Memory IC 128bit I²C 400 kHz 3500 ns 8-PDIP

EEPROM Memory IC 128bit I²C 400 kHz 3500 ns 8-PDIP

Buy Now Datasheet
Memory 24AA00/P
IC EEPROM 128B I2C 400KHZ 8DIP

IC EEPROM 128B I2C 400KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA00/P-ND 24AA00/P 24AA00/P 24AA00/P
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V Through Hole 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - AT93C66A-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers