Microchip Technology, Inc. 400KHZ Memory IC and Storage Component 24AA025E48-I/SN

Description
IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24AA025E48-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E48-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24AA025E48-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E48-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24AA025E48-I/SN is a 2 Kbit I2C serial EEPROM from Quarktwin Technology Ltd. It operates with a supply voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. This device features a 16-byte page write capability and is designed for low power consumption, with a maximum read current of 1 mA and standby current of 1 µA for industrial temperature ranges. The EEPROM is compatible with EUI-48,Ñ¢ node identity and is cascaded capable, making it suitable for applications requiring unique node addressing. It offers robust data retention of over 200 years and can endure more than 1 million erase/write cycles. The device is available in both 8-lead SOIC and 6-lead SOT-23 packages and is RoHS compliant, with options for extended temperature ranges suitable for industrial and automotive applications.

Datasheet Summary
Powered by GS/AI

The 24AA025E48-I/SN is a 2 Kbit I2C serial EEPROM from Quarktwin Technology Ltd. It operates with a supply voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. This device features a 16-byte page write capability and is designed for low power consumption, with a maximum read current of 1 mA and standby current of 1 µA for industrial temperature ranges. The EEPROM is compatible with EUI-48,Ñ¢ node identity and is cascaded capable, making it suitable for applications requiring unique node addressing. It offers robust data retention of over 200 years and can endure more than 1 million erase/write cycles. The device is available in both 8-lead SOIC and 6-lead SOT-23 packages and is RoHS compliant, with options for extended temperature ranges suitable for industrial and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA025E48-I/SN
400KHZ Memory IC and Storage Component 774-24AA025E48-I/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24AA025E48-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E48-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24AA025E48-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E48-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 352243 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
352243
EEPROM 352243
2K, 256 X 8 1.8V SERIAL EE, IND

2K, 256 X 8 1.8V SERIAL EE, IND

Supplier's Site
Memory - EEPROM - 24AA025E48-I/SN - 1123121-24AA025E48-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA025E48-I/SN
1123121-24AA025E48-I/SN
Memory - EEPROM - 24AA025E48-I/SN 1123121-24AA025E48-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1123121-24AA025E48-I /SN Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 24AA025E48 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123121-24AA025E48-I/SN
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 24AA025E48
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
Memory - 24AA025E48-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24AA025E48-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip - 73R8707 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
73R8707
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 73R8707
SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128K x 8bit); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128K x 8bit); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Microchip - 87R0356 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Microchip
87R0356
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Microchip 87R0356
SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA025E48-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA025E48-I/SN
Integrated Circuits (ICs) - Memory - Memory 24AA025E48-I/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24AA025E48-I/SN 352243 1123121-24AA025E48-I/SN 24AA025E48-I/SN-ND 24AA025E48-I/SN 24AA025E48-I/SN 24AA025E48-I/SN 73R8707 24AA025E48-I/SN
Product Name 400KHZ Memory IC and Storage Component EEPROM Memory - EEPROM - 24AA025E48-I/SN Memory Memory Memory Memory Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers