IC EEPROM 8KBIT SINGLE WIRE DIE
IC EEPROM 8KBIT SINGLE WIRE DIE
EEPROM Memory IC 8Kbit Single Wire 100 kHz Die
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11AA080-I/W16K | 11AA080-I/W16K | 11AA080-I/W16K |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 0 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |